Vishay Intertechnology, Inc. RES 2.91K OHM 1/4W .1% AXIAL RN60C2911BRE6

Description
RES 2.91Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.91Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.91K OHM 1/4W .1% AXIAL - RN60C2911BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.91K OHM 1/4W .1% AXIAL
RN60C2911BRE6
RES 2.91K OHM 1/4W .1% AXIAL RN60C2911BRE6
RES 2.91Kohm 1/4W .1% AXIAL

RES 2.91Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2911BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2911BRE6-ND
Through Hole Resistors RN60C2911BRE6-ND
2.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.91 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.91Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.91Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8910
Resistor,metal Film,2.91Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8910
Resistor,Metal Film,2.91KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2.91KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2911BRE6 RN60C2911BRE6-ND 58C8910
Product Name RES 2.91K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.91Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details