Vishay Intertechnology, Inc. RES 287 OHM 1/4W .1% AXIAL RN60C2870BRSL

Description
RES 287ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/4W .1% AXIAL - RN60C2870BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/4W .1% AXIAL
RN60C2870BRSL
RES 287 OHM 1/4W .1% AXIAL RN60C2870BRSL
RES 287ohm 1/4W .1% AXIAL

RES 287ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2870BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2870BRSL-ND
Through Hole Resistors RN60C2870BRSL-ND
287 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

287 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2870BRSL RN60C2870BRSL-ND
Product Name RES 287 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details