Vishay Intertechnology, Inc. RES 28K OHM 1/4W .1% AXIAL RN60C2802BRSL

Description
RES 28Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/4W .1% AXIAL - RN60C2802BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/4W .1% AXIAL
RN60C2802BRSL
RES 28K OHM 1/4W .1% AXIAL RN60C2802BRSL
RES 28Kohm 1/4W .1% AXIAL

RES 28Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2802BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2802BRSL-ND
Through Hole Resistors RN60C2802BRSL-ND
28 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2802BRSL RN60C2802BRSL-ND
Product Name RES 28K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details