Vishay Intertechnology, Inc. RES 2.8K OHM 1/4W .1% AXIAL RN60C2801BB14

Description
RES 2.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/4W .1% AXIAL - RN60C2801BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/4W .1% AXIAL
RN60C2801BB14
RES 2.8K OHM 1/4W .1% AXIAL RN60C2801BB14
RES 2.8Kohm 1/4W .1% AXIAL

RES 2.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2801BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2801BB14-ND
Through Hole Resistors RN60C2801BB14-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2801BB14 RN60C2801BB14-ND
Product Name RES 2.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers