Vishay Intertechnology, Inc. Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C27R4FRE6

Description
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C27R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C27R4FRE6
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C27R4FRE6
Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C27R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C27R4FRE6-ND
Through Hole Resistors RN60C27R4FRE6-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8824
Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8824
Resistor,Metal Film,27.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,27.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C27R4FRE6 RN60C27R4FRE6-ND 58C8824
Product Name Res Metal Film 27.4 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,27.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details