Vishay Intertechnology, Inc. RES 2.77K OHM 1/4W .5% AXIAL RN60C2771DRSL

Description
RES 2.77Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.77Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.77K OHM 1/4W .5% AXIAL - RN60C2771DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77K OHM 1/4W .5% AXIAL
RN60C2771DRSL
RES 2.77K OHM 1/4W .5% AXIAL RN60C2771DRSL
RES 2.77Kohm 1/4W .5% AXIAL

RES 2.77Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2771DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2771DRSL-ND
Through Hole Resistors RN60C2771DRSL-ND
2.77 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.77 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2771DRSL RN60C2771DRSL-ND
Product Name RES 2.77K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2770 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers