Vishay Intertechnology, Inc. RES 277 OHM 1/4W .1% AXIAL RN60C2770BBSL

Description
RES 277ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 277ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 277 OHM 1/4W .1% AXIAL - RN60C2770BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277 OHM 1/4W .1% AXIAL
RN60C2770BBSL
RES 277 OHM 1/4W .1% AXIAL RN60C2770BBSL
RES 277ohm 1/4W .1% AXIAL

RES 277ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2770BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2770BBSL-ND
Through Hole Resistors RN60C2770BBSL-ND
277 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

277 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2770BBSL RN60C2770BBSL-ND
Product Name RES 277 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 277 ohms 277 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details