Vishay Intertechnology, Inc. Through Hole Resistors RN60C2770BB14

Description
277 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
277 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C2770BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2770BB14-ND
Through Hole Resistors RN60C2770BB14-ND
277 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

277 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 277 OHM 1/4W .1% AXIAL - RN60C2770BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277 OHM 1/4W .1% AXIAL
RN60C2770BB14
RES 277 OHM 1/4W .1% AXIAL RN60C2770BB14
RES 277ohm 1/4W .1% AXIAL

RES 277ohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,277Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,277Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8858
Resistor,metal Film,277Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8858
Resistor,Metal Film,277Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,277Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2770BB14-ND RN60C2770BB14 58C8858
Product Name Through Hole Resistors RES 277 OHM 1/4W .1% AXIAL Resistor,metal Film,277Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 277 ohms 277 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details