Vishay Intertechnology, Inc. RES 274K OHM 1/4W 1% AXIAL RN60C2743FR36

Description
RES 274Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/4W 1% AXIAL - RN60C2743FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/4W 1% AXIAL
RN60C2743FR36
RES 274K OHM 1/4W 1% AXIAL RN60C2743FR36
RES 274Kohm 1/4W 1% AXIAL

RES 274Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2743FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2743FR36-ND
Through Hole Resistors RN60C2743FR36-ND
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2743FR36 RN60C2743FR36-ND
Product Name RES 274K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers