Vishay Intertechnology, Inc. RES 274K OHM 1/4W .1% AXIAL RN60C2743BBSL

Description
RES 274Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/4W .1% AXIAL - RN60C2743BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/4W .1% AXIAL
RN60C2743BBSL
RES 274K OHM 1/4W .1% AXIAL RN60C2743BBSL
RES 274Kohm 1/4W .1% AXIAL

RES 274Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2743BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2743BBSL-ND
Through Hole Resistors RN60C2743BBSL-ND
274 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2743BBSL RN60C2743BBSL-ND
Product Name RES 274K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers