Vishay Intertechnology, Inc. RES 271K OHM 1/4W .1% AXIAL RN60C2713BRSL

Description
RES 271Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 271Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271K OHM 1/4W .1% AXIAL - RN60C2713BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271K OHM 1/4W .1% AXIAL
RN60C2713BRSL
RES 271K OHM 1/4W .1% AXIAL RN60C2713BRSL
RES 271Kohm 1/4W .1% AXIAL

RES 271Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2713BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2713BRSL-ND
Through Hole Resistors RN60C2713BRSL-ND
271 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

271 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2713BRSL RN60C2713BRSL-ND
Product Name RES 271K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers