Vishay Intertechnology, Inc. RES 2.7K OHM 1/4W 1% AXIAL RN60C2701FRE6

Description
RES 2.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W 1% AXIAL - RN60C2701FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 1% AXIAL
RN60C2701FRE6
RES 2.7K OHM 1/4W 1% AXIAL RN60C2701FRE6
RES 2.7Kohm 1/4W 1% AXIAL

RES 2.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C2701FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2701FRE6TR-ND
Through Hole Resistors 541-RN60C2701FRE6TR-ND
2.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN60C2701FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2701FRE6CT-ND
Through Hole Resistors 541-RN60C2701FRE6CT-ND
RES 2.7K OHM 1/4W 1% AXIAL

RES 2.7K OHM 1/4W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2701FRE6 541-RN60C2701FRE6TR-ND
Product Name RES 2.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers