Vishay Intertechnology, Inc. RES 2.7K OHM 1/4W .1% AXIAL RN60C2701BB14

Description
RES 2.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W .1% AXIAL - RN60C2701BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W .1% AXIAL
RN60C2701BB14
RES 2.7K OHM 1/4W .1% AXIAL RN60C2701BB14
RES 2.7Kohm 1/4W .1% AXIAL

RES 2.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2701BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2701BB14-ND
Through Hole Resistors RN60C2701BB14-ND
2.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2701BB14 RN60C2701BB14-ND
Product Name RES 2.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers