Vishay Intertechnology, Inc. Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C26R1FRE6

Description
Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C26R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C26R1FRE6
Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C26R1FRE6
Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C26R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C26R1FRE6-ND
Through Hole Resistors RN60C26R1FRE6-ND
26.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8772
Resistor,metal Film,26.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8772
Resistor,Metal Film,26.1Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.1Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C26R1FRE6 RN60C26R1FRE6-ND 58C8772
Product Name Res Metal Film 26.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,26.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers