Vishay Intertechnology, Inc. RES 267K OHM 1/4W 1% AXIAL RN60C2673FRSL

Description
RES 267Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/4W 1% AXIAL - RN60C2673FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/4W 1% AXIAL
RN60C2673FRSL
RES 267K OHM 1/4W 1% AXIAL RN60C2673FRSL
RES 267Kohm 1/4W 1% AXIAL

RES 267Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2673FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2673FRSL-ND
Through Hole Resistors RN60C2673FRSL-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2673FRSL RN60C2673FRSL-ND
Product Name RES 267K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers