Vishay Intertechnology, Inc. RES 2.67K OHM 1/4W 1% AXIAL RN60C2671FB14

Description
RES 2.67Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/4W 1% AXIAL - RN60C2671FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W 1% AXIAL
RN60C2671FB14
RES 2.67K OHM 1/4W 1% AXIAL RN60C2671FB14
RES 2.67Kohm 1/4W 1% AXIAL

RES 2.67Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2671FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2671FB14-ND
Through Hole Resistors RN60C2671FB14-ND
2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 2.67Kohm, 125Mw, 1%; Resistance Vishay - 58C8801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.67Kohm, 125Mw, 1%; Resistance Vishay
58C8801
Resistor, Metal Film, 2.67Kohm, 125Mw, 1%; Resistance Vishay 58C8801
RESISTOR, METAL FILM, 2.67KOHM, 125mW, 1%; Resistance:2.67kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 2.67KOHM, 125mW, 1%; Resistance:2.67kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2671FB14 RN60C2671FB14-ND 58C8801
Product Name RES 2.67K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 2.67Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers