Vishay Intertechnology, Inc. RES 267 OHM 1/4W .1% AXIAL RN60C2670BRE6

Description
RES 267ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/4W .1% AXIAL - RN60C2670BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W .1% AXIAL
RN60C2670BRE6
RES 267 OHM 1/4W .1% AXIAL RN60C2670BRE6
RES 267ohm 1/4W .1% AXIAL

RES 267ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2670BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2670BRE6-ND
Through Hole Resistors RN60C2670BRE6-ND
267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2670BRE6 RN60C2670BRE6-ND
Product Name RES 267 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details