Vishay Intertechnology, Inc. RES 261K OHM 1/4W .1% AXIAL RN60C2613BB14

Description
RES 261Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/4W .1% AXIAL - RN60C2613BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/4W .1% AXIAL
RN60C2613BB14
RES 261K OHM 1/4W .1% AXIAL RN60C2613BB14
RES 261Kohm 1/4W .1% AXIAL

RES 261Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2613BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2613BB14-ND
Through Hole Resistors RN60C2613BB14-ND
261 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,261Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8791
Resistor,metal Film,261Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8791
Resistor,Metal Film,261KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,261KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2613BB14 RN60C2613BB14-ND 58C8791
Product Name RES 261K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,261Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details