Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W .5% AXIAL RN60C2611DB14

Description
RES 2.61Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W .5% AXIAL - RN60C2611DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W .5% AXIAL
RN60C2611DB14
RES 2.61K OHM 1/4W .5% AXIAL RN60C2611DB14
RES 2.61Kohm 1/4W .5% AXIAL

RES 2.61Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2611DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2611DB14-ND
Through Hole Resistors RN60C2611DB14-ND
2.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2611DB14 RN60C2611DB14-ND
Product Name RES 2.61K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details