Vishay Intertechnology, Inc. Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C2610FB14

Description
Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C2610FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C2610FB14
Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C2610FB14
Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C2610FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2610FB14-ND
Through Hole Resistors RN60C2610FB14-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2610FB14 RN60C2610FB14-ND
Product Name Res Metal Film 261 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details