Vishay Intertechnology, Inc. Through Hole Resistors RN60C25R5FRE6

Description
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C25R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C25R5FRE6-ND
Through Hole Resistors RN60C25R5FRE6-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C25R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C25R5FRE6
Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C25R5FRE6
Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8715
Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8715
Resistor,Metal Film,25.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,25.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C25R5FRE6-ND RN60C25R5FRE6 58C8715
Product Name Through Hole Resistors Res Metal Film 25.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers