Vishay Intertechnology, Inc. Through Hole Resistors RN60C25R5FB14

Description
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C25R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C25R5FB14-ND
Through Hole Resistors RN60C25R5FB14-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,25.5,1%,50PPM,BULK - RN60C25R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,25.5,1%,50PPM,BULK
RN60C25R5FB14
METAL FILM,1/4W,25.5,1%,50PPM,BULK RN60C25R5FB14
METAL FILM,1/4W,25.5,1%,50 PPM,BULK

METAL FILM,1/4W,25.5,1%,50PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C25R5FB14-ND RN60C25R5FB14
Product Name Through Hole Resistors METAL FILM,1/4W,25.5,1%,50PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details