Vishay Intertechnology, Inc. RES 258 OHM 1/4W .1% AXIAL RN60C2580BRSL

Description
RES 258ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 258ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258 OHM 1/4W .1% AXIAL - RN60C2580BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258 OHM 1/4W .1% AXIAL
RN60C2580BRSL
RES 258 OHM 1/4W .1% AXIAL RN60C2580BRSL
RES 258ohm 1/4W .1% AXIAL

RES 258ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2580BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2580BRSL-ND
Through Hole Resistors RN60C2580BRSL-ND
258 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

258 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2580BRSL RN60C2580BRSL-ND
Product Name RES 258 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258 ohms 258 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details