Vishay Intertechnology, Inc. RES 258 OHM 1/4W .1% AXIAL RN60C2580BBSL

Description
RES 258ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 258ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258 OHM 1/4W .1% AXIAL - RN60C2580BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258 OHM 1/4W .1% AXIAL
RN60C2580BBSL
RES 258 OHM 1/4W .1% AXIAL RN60C2580BBSL
RES 258ohm 1/4W .1% AXIAL

RES 258ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2580BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2580BBSL-ND
Through Hole Resistors RN60C2580BBSL-ND
258 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

258 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2580BBSL RN60C2580BBSL-ND
Product Name RES 258 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258 ohms 258 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details