Vishay Intertechnology, Inc. RES 2.55K OHM 1/4W .1% AXIAL RN60C2551BBSL

Description
RES 2.55Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/4W .1% AXIAL - RN60C2551BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/4W .1% AXIAL
RN60C2551BBSL
RES 2.55K OHM 1/4W .1% AXIAL RN60C2551BBSL
RES 2.55Kohm 1/4W .1% AXIAL

RES 2.55Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2551BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2551BBSL-ND
Through Hole Resistors RN60C2551BBSL-ND
2.55 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2551BBSL RN60C2551BBSL-ND
Product Name RES 2.55K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details