Vishay Intertechnology, Inc. RES 2.5M OHM 1/4W .5% AXIAL RN60C2504DRE6

Description
RES 2.5Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/4W .5% AXIAL - RN60C2504DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/4W .5% AXIAL
RN60C2504DRE6
RES 2.5M OHM 1/4W .5% AXIAL RN60C2504DRE6
RES 2.5Mohm 1/4W .5% AXIAL

RES 2.5Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2504DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2504DRE6-ND
Through Hole Resistors RN60C2504DRE6-ND
2.5 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2504DRE6 RN60C2504DRE6-ND
Product Name RES 2.5M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers