Vishay Intertechnology, Inc. Metal Film Resistors - RN60C2500FB14

Description
Metal Film Resistors - Through Hole 1/8watt 250ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 250ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60C2500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60C2500FB14
Metal Film Resistors - RN60C2500FB14
Metal Film Resistors - Through Hole 1/8watt 250ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/8watt 250ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN60C2500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2500FB14-ND
Through Hole Resistors RN60C2500FB14-ND
250 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm, 125Mw, 1%; Resistance Vishay - 92B1040 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 125Mw, 1%; Resistance Vishay
92B1040
Metal Film Resistor, 250 Ohm, 125Mw, 1%; Resistance Vishay 92B1040
METAL FILM RESISTOR, 250 OHM, 125mW, 1%; Resistance:250ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM, 125mW, 1%; Resistance:250ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2500FB14 RN60C2500FB14-ND 92B1040
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 250 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details