Vishay Precision Group Res, 250R, 0.10%, 250Mw, Axial; Resistance Vishay RN60C2500BB14.

Description
RES, 250R, 0.10%, 250MW, AXIAL; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No
Description
RES, 250R, 0.10%, 250MW, AXIAL; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 250R, 0.10%, 250Mw, Axial; Resistance Vishay - 80Y3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.10%, 250Mw, Axial; Resistance Vishay
80Y3334
Res, 250R, 0.10%, 250Mw, Axial; Resistance Vishay 80Y3334
RES, 250R, 0.10%, 250MW, AXIAL; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

RES, 250R, 0.10%, 250MW, AXIAL; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 80Y3334
Product Name Res, 250R, 0.10%, 250Mw, Axial; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details