Vishay Precision Group Through Hole Resistors RN60C2500BB14

Description
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60C2500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2500BB14-ND
Through Hole Resistors 541-RN60C2500BB14-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250 OHM 1/4W 0.1% AXIAL - RN60C2500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/4W 0.1% AXIAL
RN60C2500BB14
RES 250 OHM 1/4W 0.1% AXIAL RN60C2500BB14
RES 250ohm 1/4W 0.1% AXIAL

RES 250ohm 1/4W 0.1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military - 70200961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
70200961
Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military 70200961
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay - 83F1584 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay
83F1584
Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay 83F1584
METAL FILM RESISTOR, 250 OHM, 250mW, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM, 250mW, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60C2500BB14-ND RN60C2500BB14 70200961 83F1584
Product Name Through Hole Resistors RES 250 OHM 1/4W 0.1% AXIAL Resistor;Metal Film;Res 250 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military Metal Film Resistor, 250 Ohm, 250Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers