Vishay Intertechnology, Inc. Through Hole Resistors RN60C24R9FB14

Description
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C24R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C24R9FB14-ND
Through Hole Resistors RN60C24R9FB14-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9 OHM 1/4W 1% AXIAL - RN60C24R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/4W 1% AXIAL
RN60C24R9FB14
RES 24.9 OHM 1/4W 1% AXIAL RN60C24R9FB14
RES 24.9ohm 1/4W 1% AXIAL

RES 24.9ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8632
Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8632
Resistor,Metal Film,24.9Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C24R9FB14-ND RN60C24R9FB14 58C8632
Product Name Through Hole Resistors RES 24.9 OHM 1/4W 1% AXIAL Resistor,metal Film,24.9Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details