Vishay Intertechnology, Inc. RES 24.9 OHM 1/4W .1% AXIAL RN60C24R9BRE6

Description
RES 24.9ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/4W .1% AXIAL - RN60C24R9BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/4W .1% AXIAL
RN60C24R9BRE6
RES 24.9 OHM 1/4W .1% AXIAL RN60C24R9BRE6
RES 24.9ohm 1/4W .1% AXIAL

RES 24.9ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C24R9BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C24R9BRE6-ND
Through Hole Resistors RN60C24R9BRE6-ND
24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C8631
Resistor,metal Film,24.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C8631
Resistor,Metal Film,24.9Ohms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C24R9BRE6 RN60C24R9BRE6-ND 58C8631
Product Name RES 24.9 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details