Vishay Intertechnology, Inc. RES 249K OHM 1/4W .1% AXIAL RN60C2493BRSL

Description
RES 249Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W .1% AXIAL - RN60C2493BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W .1% AXIAL
RN60C2493BRSL
RES 249K OHM 1/4W .1% AXIAL RN60C2493BRSL
RES 249Kohm 1/4W .1% AXIAL

RES 249Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2493BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2493BRSL-ND
Through Hole Resistors RN60C2493BRSL-ND
249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2493BRSL RN60C2493BRSL-ND
Product Name RES 249K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers