Vishay Intertechnology, Inc. RES 2.46K OHM 1/4W .5% AXIAL RN60C2461DBSL

Description
RES 2.46Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.46Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.46K OHM 1/4W .5% AXIAL - RN60C2461DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.46K OHM 1/4W .5% AXIAL
RN60C2461DBSL
RES 2.46K OHM 1/4W .5% AXIAL RN60C2461DBSL
RES 2.46Kohm 1/4W .5% AXIAL

RES 2.46Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2461DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2461DBSL-ND
Through Hole Resistors RN60C2461DBSL-ND
2.46 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.46 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2461DBSL RN60C2461DBSL-ND
Product Name RES 2.46K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2460 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details