Vishay Intertechnology, Inc. RES 24.3K OHM 1/4W .25% AXIAL RN60C2432CRSL

Description
RES 24.3Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/4W .25% AXIAL - RN60C2432CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/4W .25% AXIAL
RN60C2432CRSL
RES 24.3K OHM 1/4W .25% AXIAL RN60C2432CRSL
RES 24.3Kohm 1/4W .25% AXIAL

RES 24.3Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2432CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2432CRSL-ND
Through Hole Resistors RN60C2432CRSL-ND
24.3 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2432CRSL RN60C2432CRSL-ND
Product Name RES 24.3K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details