Vishay Intertechnology, Inc. RES 2.43K OHM 1/4W 1% AXIAL RN60C2431FR36

Description
RES 2.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/4W 1% AXIAL - RN60C2431FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/4W 1% AXIAL
RN60C2431FR36
RES 2.43K OHM 1/4W 1% AXIAL RN60C2431FR36
RES 2.43Kohm 1/4W 1% AXIAL

RES 2.43Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2431FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2431FR36-ND
Through Hole Resistors RN60C2431FR36-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8667 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8667
Resistor,metal Film,2.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8667
Resistor,Metal Film,2.43KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2.43KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2431FR36 RN60C2431FR36-ND 58C8667
Product Name RES 2.43K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details