Vishay Intertechnology, Inc. RES 2.43K OHM 1/4W 1% AXIAL RN60C2431FB14

Description
RES 2.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/4W 1% AXIAL - RN60C2431FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/4W 1% AXIAL
RN60C2431FB14
RES 2.43K OHM 1/4W 1% AXIAL RN60C2431FB14
RES 2.43Kohm 1/4W 1% AXIAL

RES 2.43Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2431FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2431FB14-ND
Through Hole Resistors RN60C2431FB14-ND
2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2431FB14 RN60C2431FB14-ND
Product Name RES 2.43K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers