Vishay Intertechnology, Inc. Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2430FR36

Description
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C2430FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C2430FR36
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2430FR36
Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C2430FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2430FR36-ND
Through Hole Resistors RN60C2430FR36-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8661
Resistor,metal Film,243Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8661
Resistor,Metal Film,243Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,243Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2430FR36 RN60C2430FR36-ND 58C8661
Product Name Res Metal Film 243 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,243Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details