Vishay Intertechnology, Inc. RES 2.42K OHM 1/4W 1% AXIAL RN60C2421FB14

Description
RES 2.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.42K OHM 1/4W 1% AXIAL - RN60C2421FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.42K OHM 1/4W 1% AXIAL
RN60C2421FB14
RES 2.42K OHM 1/4W 1% AXIAL RN60C2421FB14
RES 2.42Kohm 1/4W 1% AXIAL

RES 2.42Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2421FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2421FB14-ND
Through Hole Resistors RN60C2421FB14-ND
2.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2421FB14 RN60C2421FB14-ND
Product Name RES 2.42K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details