Vishay Intertechnology, Inc. RES 241 OHM 1/4W 1% AXIAL RN60C2410FB14

Description
RES 241ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 241ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 241 OHM 1/4W 1% AXIAL - RN60C2410FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 241 OHM 1/4W 1% AXIAL
RN60C2410FB14
RES 241 OHM 1/4W 1% AXIAL RN60C2410FB14
RES 241ohm 1/4W 1% AXIAL

RES 241ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2410FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2410FB14-ND
Through Hole Resistors RN60C2410FB14-ND
241 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

241 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2410FB14 RN60C2410FB14-ND
Product Name RES 241 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 241 ohms 241 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details