Vishay Intertechnology, Inc. RES 240K OHM 1/4W .5% AXIAL RN60C2403DBSL

Description
RES 240Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/4W .5% AXIAL - RN60C2403DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/4W .5% AXIAL
RN60C2403DBSL
RES 240K OHM 1/4W .5% AXIAL RN60C2403DBSL
RES 240Kohm 1/4W .5% AXIAL

RES 240Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2403DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2403DBSL-ND
Through Hole Resistors RN60C2403DBSL-ND
240 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2403DBSL RN60C2403DBSL-ND
Product Name RES 240K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers