Vishay Intertechnology, Inc. RES 24K OHM 1/4W .1% AXIAL RN60C2402BBSL

Description
RES 24Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/4W .1% AXIAL - RN60C2402BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W .1% AXIAL
RN60C2402BBSL
RES 24K OHM 1/4W .1% AXIAL RN60C2402BBSL
RES 24Kohm 1/4W .1% AXIAL

RES 24Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2402BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2402BBSL-ND
Through Hole Resistors RN60C2402BBSL-ND
24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2402BBSL RN60C2402BBSL-ND
Product Name RES 24K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details