Vishay Intertechnology, Inc. Through Hole Resistors RN60C2401DRE6

Description
2.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C2401DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2401DRE6-ND
Through Hole Resistors RN60C2401DRE6-ND
2.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/4W .5% AXIAL - RN60C2401DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W .5% AXIAL
RN60C2401DRE6
RES 2.4K OHM 1/4W .5% AXIAL RN60C2401DRE6
RES 2.4Kohm 1/4W .5% AXIAL

RES 2.4Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,2.4Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.4Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8647
Resistor,metal Film,2.4Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8647
Resistor,Metal Film,2.4KOhms,300WV, .5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2.4KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2401DRE6-ND RN60C2401DRE6 58C8647
Product Name Through Hole Resistors RES 2.4K OHM 1/4W .5% AXIAL Resistor,metal Film,2.4Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details