Vishay Intertechnology, Inc. RES 240 OHM 1/4W .5% AXIAL RN60C2400DR36

Description
RES 240ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/4W .5% AXIAL - RN60C2400DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/4W .5% AXIAL
RN60C2400DR36
RES 240 OHM 1/4W .5% AXIAL RN60C2400DR36
RES 240ohm 1/4W .5% AXIAL

RES 240ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2400DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2400DR36-ND
Through Hole Resistors RN60C2400DR36-ND
240 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,240Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,240Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8642
Resistor,metal Film,240Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8642
Resistor,Metal Film,240Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,240Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2400DR36 RN60C2400DR36-ND 58C8642
Product Name RES 240 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,240Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details