Vishay Intertechnology, Inc. RES 240 OHM 1/4W .1% AXIAL RN60C2400BB14

Description
RES 240ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/4W .1% AXIAL - RN60C2400BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/4W .1% AXIAL
RN60C2400BB14
RES 240 OHM 1/4W .1% AXIAL RN60C2400BB14
RES 240ohm 1/4W .1% AXIAL

RES 240ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2400BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2400BB14-ND
Through Hole Resistors RN60C2400BB14-ND
240 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,240Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,240Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8635
Resistor,metal Film,240Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8635
Resistor,Metal Film,240Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,240Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2400BB14 RN60C2400BB14-ND 58C8635
Product Name RES 240 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,240Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers