Vishay Intertechnology, Inc. METAL FILM,1/4W,23.2,1%,50PPM,T/R RN60C23R2FRE6

Description
METAL FILM,1/4W,23.2,1%,50 PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/4W,23.2,1%,50 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,23.2,1%,50PPM,T/R - RN60C23R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,23.2,1%,50PPM,T/R
RN60C23R2FRE6
METAL FILM,1/4W,23.2,1%,50PPM,T/R RN60C23R2FRE6
METAL FILM,1/4W,23.2,1%,50 PPM,T/R

METAL FILM,1/4W,23.2,1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN60C23R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C23R2FRE6-ND
Through Hole Resistors RN60C23R2FRE6-ND
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C23R2FRE6 RN60C23R2FRE6-ND
Product Name METAL FILM,1/4W,23.2,1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers