Vishay Intertechnology, Inc. RES 23.2 OHM 1/4W 1% AXIAL RN60C23R2FB14

Description
RES 23.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/4W 1% AXIAL - RN60C23R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/4W 1% AXIAL
RN60C23R2FB14
RES 23.2 OHM 1/4W 1% AXIAL RN60C23R2FB14
RES 23.2ohm 1/4W 1% AXIAL

RES 23.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C23R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C23R2FB14-ND
Through Hole Resistors RN60C23R2FB14-ND
23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 77M1859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
77M1859
Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 77M1859
Resistor,Metal Film,23.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,23.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C23R2FB14 RN60C23R2FB14-ND 77M1859
Product Name RES 23.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details