Vishay Intertechnology, Inc. RES 238 OHM 1/4W .5% AXIAL RN60C2380DRE6

Description
RES 238ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 238ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 238 OHM 1/4W .5% AXIAL - RN60C2380DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 238 OHM 1/4W .5% AXIAL
RN60C2380DRE6
RES 238 OHM 1/4W .5% AXIAL RN60C2380DRE6
RES 238ohm 1/4W .5% AXIAL

RES 238ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2380DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2380DRE6-ND
Through Hole Resistors RN60C2380DRE6-ND
238 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

238 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2380DRE6 RN60C2380DRE6-ND
Product Name RES 238 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 238 ohms 238 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details