Vishay Intertechnology, Inc. RES 237K OHM 1/4W 1% AXIAL RN60C2373FRSL

Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/4W 1% AXIAL - RN60C2373FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/4W 1% AXIAL
RN60C2373FRSL
RES 237K OHM 1/4W 1% AXIAL RN60C2373FRSL
RES 237Kohm 1/4W 1% AXIAL

RES 237Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2373FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2373FRSL-ND
Through Hole Resistors RN60C2373FRSL-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2373FRSL RN60C2373FRSL-ND
Product Name RES 237K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers