Vishay Intertechnology, Inc. Metal Film Resistors - RN60C2373FB14

Description
Metal Film Resistors - Through Hole 1/8watt 237Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 237Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60C2373FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60C2373FB14
Metal Film Resistors - RN60C2373FB14
Metal Film Resistors - Through Hole 1/8watt 237Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/8watt 237Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN60C2373FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2373FB14-ND
Through Hole Resistors RN60C2373FB14-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2373FB14 RN60C2373FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details