Vishay Intertechnology, Inc. RES 23.7K OHM 1/4W .1% AXIAL RN60C2372BRSL

Description
RES 23.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/4W .1% AXIAL - RN60C2372BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/4W .1% AXIAL
RN60C2372BRSL
RES 23.7K OHM 1/4W .1% AXIAL RN60C2372BRSL
RES 23.7Kohm 1/4W .1% AXIAL

RES 23.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2372BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2372BRSL-ND
Through Hole Resistors RN60C2372BRSL-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2372BRSL RN60C2372BRSL-ND
Product Name RES 23.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers